onsemi Transistor, Npn, 50Vdc, 0.8A, To-206Aa-3; Transistor Polarity Onsemi JANTX2N2222A

Description
TRANSISTOR, NPN, 50VDC, 0.8A, TO-206AA-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:800mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:
Description
TRANSISTOR, NPN, 50VDC, 0.8A, TO-206AA-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:800mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 50Vdc, 0.8A, To-206Aa-3; Transistor Polarity Onsemi - 56W5231 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50Vdc, 0.8A, To-206Aa-3; Transistor Polarity Onsemi
56W5231
Transistor, Npn, 50Vdc, 0.8A, To-206Aa-3; Transistor Polarity Onsemi 56W5231
TRANSISTOR, NPN, 50VDC, 0.8A, TO-206AA-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:800mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:

TRANSISTOR, NPN, 50VDC, 0.8A, TO-206AA-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:800mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 56W5231
Product Name Transistor, Npn, 50Vdc, 0.8A, To-206Aa-3; Transistor Polarity Onsemi
Transistor Type Transistor, Npn, 50Vdc, 0.8A, To-206Aa-3; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 120738134 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details