RF Mosfet N-Channel JFET 10V 10mA 100MHz 16dB TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1191339-J310
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF MOSFET Transistors |
| Product Number | J310OS-ND | 1191339-J310 | J310 |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - J310 | RF FETs, MOSFETs |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | SOT3 | TO-92; TO-226-3, TO-92-3 Long Body |
| Transistor Type | JFET | ||
| Polarity | N-Channel; N-Channel |