Manufacturer: ON Semiconductor
Win Source Part Number: 876164-J309
Features: RF Mosfet 10 V 10 mA
Package: Bulk
Part Status: Obsolete
Family Name: J309
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: J309-ND, J309INACTIVE, J309OS
RF Mosfet N-Channel JFET 10V 10mA 100MHz 16dB TO-92 (TO-226)
RF MOSFET JFET 10V TO92
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 876164-J309 | J309OS-ND | J309 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - J309 | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Type | JFET |