Win Source Part Number: 1024149-J300_D26Z
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,000
Voltage - Rated: 25 V
Transistor Type: N-Channel JFET
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Base Product Number: J300
Product Status: Obsolete
JFET N-CH 25V TO92 / RF Mosfet N-Channel JFET TO-92-3 Product overview: J300_D26Z from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J300_D26Z can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1024149-J300_D26Z | 288-J300_D26Z |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | N-Channel 25V MOSFET Transistor |
| Polarity | N-Channel |