onsemi JFETs J175_D27Z

Description
JFET P-Channel 30V 350mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET P-Channel 30V 350mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - J175_D27Z-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 350mW Through Hole TO-92-3

JFET P-Channel 30V 350mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - J175_D27Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
J175_D27Z
Discrete Semiconductor Products - Transistors - JFETs J175_D27Z
JFET P-CH 30V TO92-3

JFET P-CH 30V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number J175_D27Z-ND J175_D27Z
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Single FETs, MOSFETs - IRAUIRFU8403-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers