JFET P-Channel 30V 350mW Through Hole TO-92-3
JFET P-Channel 30V 350mW Through Hole TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 876162-J175-D26Z
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: JFET P-Channel Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Reel - TR
Mounting: Through Hole
Family Name: J175
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: J175-D26ZTR, J175-D26ZCT, J175_D26Z-ND, J175D26Z, J175_D26ZTR, J175_D26ZCT, J175_D26ZTR-ND, J175_D26ZCT-ND, J175_D26Z
JFET P-CH 30V TO92-3 Product overview: J175-D26Z from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J175-D26Z can be used for catalog matching and distributor lookup.
JFET P-CH 30V TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | RF Transistors |
| Product Number | J175-D26ZTR-ND | 876162-J175-D26Z | 288-J175-D26Z | J175-D26Z | J175-D26Z | J175-D26Z |
| Product Name | JFETs | JFETs (Junction Field Effect) - J175-D26Z | 30V Bipolar Transistor | JFET | JFETs | Discrete Semiconductor Products - Transistors - JFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92-3 | Tape & Reel (TR) | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92-3 | |
| Transistor Type | JFET | JFET | JFET | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |