onsemi JFETs J174

Description
JFET P-Channel 30V 350mW Through Hole TO-92-3
Request a Quote
Description
JFET P-Channel 30V 350mW Through Hole TO-92-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J174 is a P-channel JFET designed for low-level analog switching, sample and hold circuits, and chopper stabilized amplifiers. It is packaged in a TO-92 case measuring 0.748 inches in height and weighing 0.1977 grams. The device has a maximum drain-gate voltage of -30 V, a gate-source cutoff voltage range of 5.0 to 10 V, and a zero-gate voltage drain current of -20 to -100 mA at VDS = -15 V. The drain-source on resistance is up to 85 Ω at VGS = 0. Total device dissipation is 350 mW with a derating of 2.8 mW/°C above 25°C. Thermal resistance from junction to ambient is 357 °C/W when mounted on an FR-4 PCB. The operating and storage junction temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The J174 is a P-channel JFET designed for low-level analog switching, sample and hold circuits, and chopper stabilized amplifiers. It is packaged in a TO-92 case measuring 0.748 inches in height and weighing 0.1977 grams. The device has a maximum drain-gate voltage of -30 V, a gate-source cutoff voltage range of 5.0 to 10 V, and a zero-gate voltage drain current of -20 to -100 mA at VDS = -15 V. The drain-source on resistance is up to 85 Ω at VGS = 0. Total device dissipation is 350 mW with a derating of 2.8 mW/°C above 25°C. Thermal resistance from junction to ambient is 357 °C/W when mounted on an FR-4 PCB. The operating and storage junction temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
JFETs - J174FS-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 350mW Through Hole TO-92-3

JFET P-Channel 30V 350mW Through Hole TO-92-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number J174FS-ND
Product Name JFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP1.0x1.0
View Details
7 suppliers
Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers
MOSFETs - 1221265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details