onsemi Discrete Semiconductor Products J113

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 070307-J113 Category: Discrete Semiconductor Products Family: JFETs (Junction Field Effect) Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Standard Package: 10000 Catalog: N-Channel JFETs FET Type: N-Channel Power - Max: 625mW Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 1µA Resistance - RDS(On): 100 Ohm Family Name: J113 Alternative Parts (Cross-Reference): 2N5638; MMBFJ113_Q; MMBFJ113_D87Z; MMBFJ113_NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 070307-J113 Category: Discrete Semiconductor Products Family: JFETs (Junction Field Effect) Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Standard Package: 10000 Catalog: N-Channel JFETs FET Type: N-Channel Power - Max: 625mW Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 1µA Resistance - RDS(On): 100 Ohm Family Name: J113 Alternative Parts (Cross-Reference): 2N5638; MMBFJ113_Q; MMBFJ113_D87Z; MMBFJ113_NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 070307-J113 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
070307-J113
Discrete Semiconductor Products 070307-J113
Manufacturer: Fairchild Semiconductor Win Source Part Number: 070307-J113 Category: Discrete Semiconductor Products Family: JFETs (Junction Field Effect) Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Standard Package: 10000 Catalog: N-Channel JFETs FET Type: N-Channel Power - Max: 625mW Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 1µA Resistance - RDS(On): 100 Ohm Family Name: J113 Alternative Parts (Cross-Reference): 2N5638; MMBFJ113_Q; MMBFJ113_D87Z; MMBFJ113_NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 070307-J113
Category: Discrete Semiconductor Products
Family: JFETs (Junction Field Effect)
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92-3
Standard Package: 10000
Catalog: N-Channel JFETs
FET Type: N-Channel
Power - Max: 625mW
Voltage - Breakdown (V(BR)GSS): 35V
Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 500mV @ 1µA
Resistance - RDS(On): 100 Ohm
Family Name: J113
Alternative Parts (Cross-Reference): 2N5638; MMBFJ113_Q; MMBFJ113_D87Z; MMBFJ113_NL;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 070307-J113
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data