ONSEMI
J113_D26Z -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - JFETS
onsemi
Discrete Semiconductor Products - Transistors - JFETs
J113_D26Z
Description
JFET N-CH 35V TO92-3
-
Shenzhen Shengyu Electronics Technology Limited
Description
JFET N-CH 35V TO92-3
Suppliers
Discrete Semiconductor Products - Transistors - JFETs
J113_D26Z
Supplier's Site
Technical Specifications
|
Product Category
|
RF Transistors |
|
Product Number
|
J113_D26Z |
|
Product Name
|
Discrete Semiconductor Products - Transistors - JFETs |
|
Package Type
|
100 Ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
VCES
600 volts
TJ
-55 to 150 C (-67 to 302 F)
Package Type
SOT3
View Details
7 suppliers
Transistor Technology / Material
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type
NI-650 Flanged
Power Gain
18.1 dB
View Details
2 suppliers