onsemi JFETs (Junction Field Effect) - J112G J112G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1191323-J112G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1191323-J112G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - J112G - 1191323-J112G - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - J112G
1191323-J112G
JFETs (Junction Field Effect) - J112G 1191323-J112G
Manufacturer: ON Semiconductor Win Source Part Number: 1191323-J112G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1191323-J112G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Buy Now
 - J112G - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-92

Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-92

Supplier's Site Datasheet
Singapore, Singapore
5mA Bipolar Transistor
288-J112G
5mA Bipolar Transistor 288-J112G
Trans JFET N-CH 5mA 3-Pin TO-92 Box Product overview: J112G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J112G can be used for catalog matching and distributor lookup.

Trans JFET N-CH 5mA 3-Pin TO-92 Box Product overview: J112G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J112G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - J112GOS-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 350mW Through Hole TO-92 (TO-226)

JFET N-Channel 35V 350mW Through Hole TO-92 (TO-226)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Transistors RF MOSFET Transistors Bipolar RF Transistors Transistors
Product Number 1191323-J112G J112G 288-J112G J112GOS-ND
Product Name JFETs (Junction Field Effect) - J112G 5mA Bipolar Transistor JFETs
Package Type SOT3 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 Long Body
Unlock Full Specs
to access all available technical data