onsemi Discrete Semiconductor Products J112

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 070306-J112 Category: Discrete Semiconductor Products Family: JFETs (Junction Field Effect) Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Standard Package: 10000 Catalog: N-Channel JFETs FET Type: N-Channel Power - Max: 625mW Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1V @ 1µA Resistance - RDS(On): 50 Ohm Family Name: J112 Alternative Parts (Cross-Reference): 2N5638; J112RL1G; J112G; J112RLRAG; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 070306-J112 Category: Discrete Semiconductor Products Family: JFETs (Junction Field Effect) Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Standard Package: 10000 Catalog: N-Channel JFETs FET Type: N-Channel Power - Max: 625mW Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1V @ 1µA Resistance - RDS(On): 50 Ohm Family Name: J112 Alternative Parts (Cross-Reference): 2N5638; J112RL1G; J112G; J112RLRAG; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 070306-J112 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
070306-J112
Discrete Semiconductor Products 070306-J112
Manufacturer: Fairchild Semiconductor Win Source Part Number: 070306-J112 Category: Discrete Semiconductor Products Family: JFETs (Junction Field Effect) Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Standard Package: 10000 Catalog: N-Channel JFETs FET Type: N-Channel Power - Max: 625mW Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1V @ 1µA Resistance - RDS(On): 50 Ohm Family Name: J112 Alternative Parts (Cross-Reference): 2N5638; J112RL1G; J112G; J112RLRAG; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 070306-J112
Category: Discrete Semiconductor Products
Family: JFETs (Junction Field Effect)
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92-3
Standard Package: 10000
Catalog: N-Channel JFETs
FET Type: N-Channel
Power - Max: 625mW
Voltage - Breakdown (V(BR)GSS): 35V
Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 1V @ 1µA
Resistance - RDS(On): 50 Ohm
Family Name: J112
Alternative Parts (Cross-Reference): 2N5638; J112RL1G; J112G; J112RLRAG;
Introduction Date: July 11, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 070306-J112
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data