onsemi N-Channel Bipolar Transistor J112-D74Z

Description
JFETs N-Channel Switch Product overview: J112-D74Z from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J112-D74Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFETs N-Channel Switch Product overview: J112-D74Z from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J112-D74Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Bipolar Transistor
288-J112-D74Z
N-Channel Bipolar Transistor 288-J112-D74Z
JFETs N-Channel Switch Product overview: J112-D74Z from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J112-D74Z can be used for catalog matching and distributor lookup.

JFETs N-Channel Switch Product overview: J112-D74Z from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J112-D74Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 1108515-J112-D74Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
1108515-J112-D74Z
Discrete Semiconductor Products - Transistors - JFETs 1108515-J112-D74Z
Win Source Part Number: 1108515-J112-D74Z Category: Discrete Semiconductor Products>Transistors - JFETs Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 FET Type: N-Channel Power - Max: 625 mW Voltage - Breakdown (V(BR)GSS): 35 V Current - Drain (Idss) @ Vds (Vgs=0): 5 mA @ 15 V Voltage - Cutoff (VGS off) @ Id: 1 V @ 1 µA Resistance - RDS(On): 50 Ohms Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): J112-D74Z.; J112D74Z; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: J112_D74ZTB-ND,J112_ D74ZCT,J112_D74Z-ND, J112_D74ZCT-ND,J112_ D74ZTB,J112-D74ZTB,J 112_D74Z,J112-D74ZCT Base Product Number: J112

Win Source Part Number: 1108515-J112-D74Z
Category: Discrete Semiconductor Products>Transistors - JFETs
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
FET Type: N-Channel
Power - Max: 625 mW
Voltage - Breakdown (V(BR)GSS): 35 V
Current - Drain (Idss) @ Vds (Vgs=0): 5 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id: 1 V @ 1 µA
Resistance - RDS(On): 50 Ohms
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): J112-D74Z.; J112D74Z;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: J112_D74ZTB-ND,J112_D74ZCT,J112_D74Z-ND,J112_D74ZCT-ND,J112_D74ZTB,J112-D74ZTB,J112_D74Z,J112-D74ZCT
Base Product Number: J112

Buy Now Datasheet
JFETs - J112-D74ZTB-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 625mW Through Hole TO-92-3

JFET N-Channel 35V 625mW Through Hole TO-92-3

Buy Now Datasheet
JFETs - J112-D74ZCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 625mW Through Hole TO-92-3

JFET N-Channel 35V 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - J112-D74Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
J112-D74Z
Discrete Semiconductor Products - Transistors - JFETs J112-D74Z
JFET N-CH 35V TO92-3

JFET N-CH 35V TO92-3

Supplier's Site
Sheung Wan, Hong Kong
JFET N-Channel Switch

JFET N-Channel Switch

Buy Now Datasheet
JFET N-CH 35V 625MW TO92

JFET N-CH 35V 625MW TO92

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors Transistors Transistors
Product Number 288-J112-D74Z 1108515-J112-D74Z J112-D74ZTB-ND J112-D74Z J112-D74Z J112-D74Z
Product Name N-Channel Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs JFETs Discrete Semiconductor Products - Transistors - JFETs JFET JFETs
Package Type Ammo Pack TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Unlock Full Specs
to access all available technical data