The J111RL1 is an N-channel depletion JFET transistor in a TO-92 package, rated for a maximum drain-gate voltage of -35 Vdc and a total device dissipation of 350 mW at 25°C. It has a gate-source cutoff voltage range of -3.0 to -10 Vdc and a zero-gate-voltage drain current of 20 mA at 15 V drain-source voltage. Static drain-source on resistance is up to 30 Ω. The device operates within a junction temperature range of -65°C to +150°C and meets RoHS compliance. The package is a TO-92 case (case 29-11) with straight leads, and it is supplied in tape and reel packaging.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-J111RL1-ND |
| Product Name | JFETs |
| Polarity | N-Channel |