Manufacturer: Fairchild Semiconductor
Win Source Part Number: 070304-J111
Category: Discrete Semiconductor Products
Family: JFETs (Junction Field Effect)
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92-3
Standard Package: 10000
Catalog: N-Channel JFETs
FET Type: N-Channel
Power - Max: 625mW
Voltage - Breakdown (V(BR)GSS): 35V
Current - Drain (Idss) @ Vds (Vgs=0): 20mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 3V @ 1µA
Resistance - RDS(On): 30 Ohm
Family Name: J111
Alternative Parts (Cross-Reference): 2N5638;
Introduction Date: December 09, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Audio
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 070304-J111 |
| Product Name | Discrete Semiconductor Products |