onsemi 35V 625MW Bipolar Transistor J111_D26Z

Description
JFET N-CH 35V 625MW TO92 Product overview: J111_D26Z from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 625MW. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 625MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J111_D26Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 35V 625MW TO92 Product overview: J111_D26Z from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 625MW. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 625MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J111_D26Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V 625MW Bipolar Transistor
288-J111_D26Z
35V 625MW Bipolar Transistor 288-J111_D26Z
JFET N-CH 35V 625MW TO92 Product overview: J111_D26Z from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 625MW. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 625MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J111_D26Z can be used for catalog matching and distributor lookup.

JFET N-CH 35V 625MW TO92 Product overview: J111_D26Z from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 625MW. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 625MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J111_D26Z can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs (Junction Field Effect) - J111_D26Z - 1049999-J111_D26Z - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - J111_D26Z
1049999-J111_D26Z
JFETs (Junction Field Effect) - J111_D26Z 1049999-J111_D26Z
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1049999-J111_D26Z Packaging: Reel - TR Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 20mA @ 15V Voltage - Cutoff (VGS off) @ Id: 3V @ 1μA Resistance - RDS(On): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1049999-J111_D26Z
Packaging: Reel - TR
Mounting: Through Hole
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 35V
Current - Drain (Idss) @ Vds (Vgs=0): 20mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 3V @ 1μA
Resistance - RDS(On): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 288-J111_D26Z 1049999-J111_D26Z
Product Name 35V 625MW Bipolar Transistor JFETs (Junction Field Effect) - J111_D26Z
Package Type Reel - TR TO-92; SOT3; TO-92-3
Packing Method Reel - TR
PD 625 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Bipolar Transistors - 1219943 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817K-25WH6433 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type PG-SOT323-3-1
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details