JFET N-Channel Switch Product overview: J106 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J106 can be used for catalog matching and distributor lookup.
JFET N-Channel 25V 625mW Through Hole TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 876161-J106
Features: JFET 25 V 625 mW
Package: Bulk
Part Status: Obsolete
Family Name: J106
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors |
| Product Number | 288-J106 | J106FS-ND | 876161-J106 | J106 |
| Product Name | N-Channel Bipolar Transistor | JFETs | JFETs (Junction Field Effect) - J106 | JFET |
| PD | 625 milliwatts |