onsemi JFETs J105

Description
JFET N-Channel 25V 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 25V 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - J105FS-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 625mW Through Hole TO-92-3

JFET N-Channel 25V 625mW Through Hole TO-92-3

Buy Now Datasheet
JFETs J105
JFET N-CH 25V 625MW TO92-3

JFET N-CH 25V 625MW TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - J105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
J105
Discrete Semiconductor Products - Transistors - JFETs J105
JFET N-CH 25V TO92-3

JFET N-CH 25V TO92-3

Supplier's Site
Sheung Wan, Hong Kong
JFET
J105
JFET J105
JFET N-Channel Switch

JFET N-Channel Switch

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Transistors
Product Number J105FS-ND J105 J105 J105
Product Name JFETs JFETs Discrete Semiconductor Products - Transistors - JFETs JFET
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details