The ISL9V3040x3ST-F085C is a 400 V, N-channel ignition IGBT designed for automotive ignition coil driver circuits. It is available in DPAK, D2PAK, and TO-220 packages with a maximum continuous collector current of 21 A at 25 °C and a power dissipation of 150 W. The device has a self-clamped inductive switching energy of 300 mJ at 25 °C and 170 mJ at 150 °C, with a collector-to-emitter
Insulated Gate Bipolar Transistor, 21A, 450V, N-Channel
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | ISL9V3040D3ST-R4940 |
| Package Type | DPAK3 |