onsemi 15A 600V Diode and Rectifier ISL9R1560S3S

Description
15A, 600V Stealth™ Diode Product overview: ISL9R1560S3S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560S3S can be used for catalog matching and distributor lookup.
Request a Quote
Description
15A, 600V Stealth™ Diode Product overview: ISL9R1560S3S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560S3S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15A 600V Diode and Rectifier - 280-ISL9R1560S3S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 600V Diode and Rectifier
280-ISL9R1560S3S
15A 600V Diode and Rectifier 280-ISL9R1560S3S
15A, 600V Stealth™ Diode Product overview: ISL9R1560S3S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560S3S can be used for catalog matching and distributor lookup.

15A, 600V Stealth™ Diode Product overview: ISL9R1560S3S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560S3S can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - ISL9R1560S3S - 1190562-ISL9R1560S3S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ISL9R1560S3S
1190562-ISL9R1560S3S
Diodes, Rectifiers - Single - ISL9R1560S3S 1190562-ISL9R1560S3S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1190562-ISL9R1560S3S Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): VS-15ETL06SPBF; STTA1206G-TR; STTA1206G; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1190562-ISL9R1560S3S
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): VS-15ETL06SPBF; STTA1206G-TR; STTA1206G;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-ISL9R1560S3S 1190562-ISL9R1560S3S
Product Name 15A 600V Diode and Rectifier Diodes, Rectifiers - Single - ISL9R1560S3S
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050104 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS32L,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers