onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLW510ATM IRLW510ATM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1047692-IRLW510ATM Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.6A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 235pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 440 mOhm @ 2.8A, 5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1047692-IRLW510ATM Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.6A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 235pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 440 mOhm @ 2.8A, 5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLW510ATM - 1047692-IRLW510ATM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLW510ATM
1047692-IRLW510ATM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLW510ATM 1047692-IRLW510ATM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1047692-IRLW510ATM Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.6A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 235pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 440 mOhm @ 2.8A, 5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1047692-IRLW510ATM
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.6A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8nC @ 5V
Max Input Capacitance: 235pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 440 mOhm @ 2.8A, 5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1047692-IRLW510ATM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLW510ATM
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 3800 to 37000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 60 V, 6.0 mΩ standard level MOSFET in LFPAK56 - BUK7Y6R0-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 100000 milliamps
View Details
6 suppliers
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
11 suppliers
MOSFETs - 1826918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi5060
View Details