Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065633-IRLR220ATF
Mounting: SMD (SMT)
Power Dissipation: 2.5 W
Rise Time: 6 ns
Fall Time: 6 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Alternative Parts (Cross-Reference): DMG4511SK4-13; STD4NS25T4; SIHD5N50D-GE3;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 4.6 A
Drain to Source Breakdown Voltage: 200 V
Turn-Off Delay Time: 24 ns
Drain to Source Resistance: 800 mΩ
Gate to Source Voltage (Vgs): 20 V
N-CH/LL/200V/4.6A/0.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1065633-IRLR220ATF | 285-IRLR220ATF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR220ATF | 200V 4.6A 0.8 OHM MOSFET Transistor |
| Package Type | SOT3; TO-252 (DPAK); TO-252 |