onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520A IRL520A

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185042-IRL520A Power Dissipation: 49 W Rise Time: 10 ns Fall Time: 9 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 175 °C Continuous Drain Current (ID): 9.2 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 19 ns Drain to Source Resistance: 220 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185042-IRL520A Power Dissipation: 49 W Rise Time: 10 ns Fall Time: 9 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 175 °C Continuous Drain Current (ID): 9.2 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 19 ns Drain to Source Resistance: 220 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520A - 1185042-IRL520A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520A
1185042-IRL520A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520A 1185042-IRL520A
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185042-IRL520A Power Dissipation: 49 W Rise Time: 10 ns Fall Time: 9 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 175 °C Continuous Drain Current (ID): 9.2 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 19 ns Drain to Source Resistance: 220 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185042-IRL520A
Power Dissipation: 49 W
Rise Time: 10 ns
Fall Time: 9 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Operating Temperature: 175 °C
Continuous Drain Current (ID): 9.2 A
Drain to Source Breakdown Voltage: 100 V
Turn-Off Delay Time: 19 ns
Drain to Source Resistance: 220 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1185042-IRL520A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520A
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
 - 2EDL05N06PFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
CSD17577Q3A CSD17577Q3A - CSD17577Q3A - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 239000 milliamps
VGS(off) 20 volts
View Details
7 suppliers