onsemi OEM Parts - OEM Parts (F - I) - IRFZ44A IRFZ44A

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065600-IRFZ44A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Categories: OEM Parts(F-I) Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 35 A
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065600-IRFZ44A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Categories: OEM Parts(F-I) Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 35 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IRFZ44A - 1065600-IRFZ44A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IRFZ44A
1065600-IRFZ44A
OEM Parts - OEM Parts (F - I) - IRFZ44A 1065600-IRFZ44A
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065600-IRFZ44A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Categories: OEM Parts(F-I) Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 35 A

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065600-IRFZ44A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Categories: OEM Parts(F-I)
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 35 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1065600-IRFZ44A
Product Name OEM Parts - OEM Parts (F - I) - IRFZ44A
Unlock Full Specs
to access all available technical data