onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU110ATU IRFU110ATU

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003984-IRFU110ATU Current Rating: 4.7 A Power Dissipation: 20 W Number of Pins: 3 Rise Time: 14 ns Fall Time: 18 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Element Configuration: Single Continuous Drain Current (ID): 4.7 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 28 ns Drain to Source Resistance: 400 mΩ Gate to Source Voltage (Vgs): 0 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003984-IRFU110ATU Current Rating: 4.7 A Power Dissipation: 20 W Number of Pins: 3 Rise Time: 14 ns Fall Time: 18 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Element Configuration: Single Continuous Drain Current (ID): 4.7 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 28 ns Drain to Source Resistance: 400 mΩ Gate to Source Voltage (Vgs): 0 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU110ATU - 1003984-IRFU110ATU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU110ATU
1003984-IRFU110ATU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU110ATU 1003984-IRFU110ATU
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003984-IRFU110ATU Current Rating: 4.7 A Power Dissipation: 20 W Number of Pins: 3 Rise Time: 14 ns Fall Time: 18 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Element Configuration: Single Continuous Drain Current (ID): 4.7 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 28 ns Drain to Source Resistance: 400 mΩ Gate to Source Voltage (Vgs): 0 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003984-IRFU110ATU
Current Rating: 4.7 A
Power Dissipation: 20 W
Number of Pins: 3
Rise Time: 14 ns
Fall Time: 18 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
Element Configuration: Single
Continuous Drain Current (ID): 4.7 A
Drain to Source Breakdown Voltage: 100 V
Turn-Off Delay Time: 28 ns
Drain to Source Resistance: 400 mΩ
Gate to Source Voltage (Vgs): 0 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1003984-IRFU110ATU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU110ATU
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910020SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7105-40AIE,118 - 1025182-BUK7105-40AIE,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 272000 milliwatts
View Details
4 suppliers