onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS614B IRFS614B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1188018-IRFS614B Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1188018-IRFS614B Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS614B - 1188018-IRFS614B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS614B
1188018-IRFS614B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS614B 1188018-IRFS614B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1188018-IRFS614B Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1188018-IRFS614B
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS614B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS614B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS614B
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1188018-IRFS614B IRFS614B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS614B Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 275 pF @ 25 V
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF7734M2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0049 ohms
Package Type WDSON5
View Details
5 suppliers