onsemi OEM Parts - OEM Parts (F - I) - IRFR214BTM IRFR214BTM

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981738-IRFR214BTM Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 250 V Categories: OEM Parts(F-I) Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 2.2 A
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981738-IRFR214BTM Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 250 V Categories: OEM Parts(F-I) Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 2.2 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IRFR214BTM - 981738-IRFR214BTM - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IRFR214BTM
981738-IRFR214BTM
OEM Parts - OEM Parts (F - I) - IRFR214BTM 981738-IRFR214BTM
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981738-IRFR214BTM Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 250 V Categories: OEM Parts(F-I) Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 2.2 A

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981738-IRFR214BTM
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 250 V
Categories: OEM Parts(F-I)
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 2.2 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 981738-IRFR214BTM
Product Name OEM Parts - OEM Parts (F - I) - IRFR214BTM
Unlock Full Specs
to access all available technical data