onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR130ATF IRFR130ATF

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065574-IRFR130ATF Current Rating: 13 A Mounting: SMD (SMT) Power Dissipation: 41 W Number of Pins: 3 Rise Time: 14 ns Fall Time: 36 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Element Configuration: Single Continuous Drain Current (ID): 13 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 55 ns Drain to Source Resistance: 110 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065574-IRFR130ATF Current Rating: 13 A Mounting: SMD (SMT) Power Dissipation: 41 W Number of Pins: 3 Rise Time: 14 ns Fall Time: 36 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Element Configuration: Single Continuous Drain Current (ID): 13 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 55 ns Drain to Source Resistance: 110 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR130ATF - 1065574-IRFR130ATF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR130ATF
1065574-IRFR130ATF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR130ATF 1065574-IRFR130ATF
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065574-IRFR130ATF Current Rating: 13 A Mounting: SMD (SMT) Power Dissipation: 41 W Number of Pins: 3 Rise Time: 14 ns Fall Time: 36 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Element Configuration: Single Continuous Drain Current (ID): 13 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 55 ns Drain to Source Resistance: 110 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065574-IRFR130ATF
Current Rating: 13 A
Mounting: SMD (SMT)
Power Dissipation: 41 W
Number of Pins: 3
Rise Time: 14 ns
Fall Time: 36 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
Element Configuration: Single
Continuous Drain Current (ID): 13 A
Drain to Source Breakdown Voltage: 100 V
Turn-Off Delay Time: 55 ns
Drain to Source Resistance: 110 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1065574-IRFR130ATF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR130ATF
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16404Q5A N-Channel NexFET™ Power MOSFET - CSD16404Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0072 ohms
View Details
9 suppliers
Dual N-channel 80 V, 15 mΩ standard level MOSFET - BUK7K15-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 23000 milliamps
View Details
7 suppliers
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers