Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065573-IRFR110ATF
Mounting: SMD (SMT)
Power Dissipation: 20 W
Number of Pins: 3
Rise Time: 14 ns
Fall Time: 18 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 4.7 A
Drain to Source Breakdown Voltage: 100 V
Turn-Off Delay Time: 28 ns
Drain to Source Resistance: 400 mΩ
Gate to Source Voltage (Vgs): 20 V
Product overview: IRFR110ATF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFR110ATF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1065573-IRFR110ATF | 285-IRFR110ATF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR110ATF | MOSFET Transistor |
| Package Type | SOT3; DPAK |