onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP340B IRFP340B

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202837-IRFP340B Power Dissipation: 162 W Rise Time: 80 ns Fall Time: 85 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 150 °C Continuous Drain Current (ID): 11 A Drain to Source Breakdown Voltage: 400 V Turn-Off Delay Time: 125 ns Drain to Source Resistance: 540 mΩ Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202837-IRFP340B Power Dissipation: 162 W Rise Time: 80 ns Fall Time: 85 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 150 °C Continuous Drain Current (ID): 11 A Drain to Source Breakdown Voltage: 400 V Turn-Off Delay Time: 125 ns Drain to Source Resistance: 540 mΩ Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP340B - 1202837-IRFP340B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP340B
1202837-IRFP340B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP340B 1202837-IRFP340B
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202837-IRFP340B Power Dissipation: 162 W Rise Time: 80 ns Fall Time: 85 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 150 °C Continuous Drain Current (ID): 11 A Drain to Source Breakdown Voltage: 400 V Turn-Off Delay Time: 125 ns Drain to Source Resistance: 540 mΩ Gate to Source Voltage (Vgs): 30 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202837-IRFP340B
Power Dissipation: 162 W
Rise Time: 80 ns
Fall Time: 85 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 11 A
Drain to Source Breakdown Voltage: 400 V
Turn-Off Delay Time: 125 ns
Drain to Source Resistance: 540 mΩ
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1202837-IRFP340B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP340B
V(BR)DSS 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
9 suppliers
FET, MOSFET Arrays - AUIRF7103Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
MOSFETs - 154914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK6Y57-60PX - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 60 volts
IDSS 23000 milliamps
Package Type SC-100, SOT-669
View Details
2 suppliers