Small Signal Field-Effect Transistor
N-Channel 200V 1A (Tc) 3.1W (Ta) Through Hole TO-92L
MOSFET N-CH 200V 1A TO92L
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFNL210BTA-FP001 | IRFNL210BTA-FP001-ND | IRFNL210BTA-FP001 | IRFNL210BTA-FP001 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-226-3, TO-92-3 Long Body |