onsemi 200V 1.13A MOSFET Transistor IRFM220BTF_FP001

Description
MOSFET N-CH 200V 1.13A SOT-223 / Trans MOSFET N-CH 200V 1.13A 4-Pin(3+Tab) SOT-223 T/R Product overview: IRFM220BTF_FP001 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFM220BTF_FP001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 1.13A SOT-223 / Trans MOSFET N-CH 200V 1.13A 4-Pin(3+Tab) SOT-223 T/R Product overview: IRFM220BTF_FP001 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFM220BTF_FP001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 1.13A MOSFET Transistor
285-IRFM220BTF_FP001
200V 1.13A MOSFET Transistor 285-IRFM220BTF_FP001
MOSFET N-CH 200V 1.13A SOT-223 / Trans MOSFET N-CH 200V 1.13A 4-Pin(3+Tab) SOT-223 T/R Product overview: IRFM220BTF_FP001 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFM220BTF_FP001 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 1.13A SOT-223 / Trans MOSFET N-CH 200V 1.13A 4-Pin(3+Tab) SOT-223 T/R Product overview: IRFM220BTF_FP001 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFM220BTF_FP001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFM220BTF_FP001 - 777059-IRFM220BTF_FP001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFM220BTF_FP001
777059-IRFM220BTF_FP001
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFM220BTF_FP001 777059-IRFM220BTF_FP001
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 777059-IRFM220BTF_FP 001 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 1.13A (Tc) Part Status: Obsolete(EOL) Family Name: IRFM220B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: SOT-223-4 Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 16nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 390pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 2.4W (Ta) Rds On (Maximum) @ Id, Vgs: 800 mOhm @ 570mA, 10V Alternative Parts (Cross-Reference): STN4NF20L; STN1NF20; Introduction Date: November 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 777059-IRFM220BTF_FP001
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1.13A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRFM220B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: SOT-223-4
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 16nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 390pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2.4W (Ta)
Rds On (Maximum) @ Id, Vgs: 800 mOhm @ 570mA, 10V
Alternative Parts (Cross-Reference): STN4NF20L; STN1NF20;
Introduction Date: November 14, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRFM220BTF_FP001 777059-IRFM220BTF_FP001
Product Name 200V 1.13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFM220BTF_FP001
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data