The IRF730B is a 400V N-channel MOSFET designed for high-efficiency switch mode power supplies and electronic lamp ballasts. It comes in a TO-220 package, with a maximum continuous drain current of 5.5 A at 25°C case temperature and an on-state resistance of up to 1.0 Ω at V_GS = 10 V. The device features a total gate charge of 25 nC, reverse transfer capacitance of 20 pF, and single-pulsed avalanche energy rating of 330 mJ. It is 100% avalanche tested and meets thermal resistance specifications of 1.71 °C/W junction-to-case. The operating and storage temperature range is -55°C to +150°C.
N-CHANNEL POWER MOSFET Product overview: IRF730B from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF730B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF730B |
| Product Name | N-Channel MOSFET Transistor |
| PD | 73000 milliwatts |