onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF640ACP001

Description
200V N-Channel MOSFET
Request a Quote Datasheet
Description
200V N-Channel MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRF640ACP001 - Rochester Electronics
Newburyport, MA, United States
200V N-Channel MOSFET

200V N-Channel MOSFET

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF640ACP001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF640ACP001
MOSFET N-CH 200V

MOSFET N-CH 200V

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF640ACP001 IRF640ACP001
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details