onsemi Through-Hole 36V Zener Diode IN5258B

Description
1N5258B - ZENER DIODE, 36V, 5%, / Zener Diode ±5% Through Hole Product overview: IN5258B from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 36V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 36V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-IN5258B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1N5258B - ZENER DIODE, 36V, 5%, / Zener Diode ±5% Through Hole Product overview: IN5258B from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 36V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 36V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-IN5258B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 36V Zener Diode - 295-IN5258B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 36V Zener Diode
295-IN5258B
Through-Hole 36V Zener Diode 295-IN5258B
1N5258B - ZENER DIODE, 36V, 5%, / Zener Diode ±5% Through Hole Product overview: IN5258B from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 36V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 36V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-IN5258B can be used for catalog matching and distributor lookup.

1N5258B - ZENER DIODE, 36V, 5%, / Zener Diode ±5% Through Hole Product overview: IN5258B from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 36V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 36V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-IN5258B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1065124-IN5258B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1065124-IN5258B
Discrete Semiconductor Products - Diodes - Zener - Single 1065124-IN5258B
Win Source Part Number: 1065124-IN5258B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Tolerance: ±5% Mounting Type: Through Hole Package / Case: Axial ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-IN5258B,FAIFSCI N5258B RoHS Status: Not applicable

Win Source Part Number: 1065124-IN5258B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Mounting Type: Through Hole
Package / Case: Axial
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-IN5258B,FAIFSCIN5258B
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-IN5258B 1065124-IN5258B
Product Name Through-Hole 36V Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Package Bulk Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B3V6J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers