Adjustable Positive LDO Regulator, 2.5V Min, 12V Max, 0.3V Dropout, CMOS, PDSO5
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC
IC REG LIN POS ADJ 150MA 8SOIC
IC REG LIN POS ADJ 150MA 8SOIC
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ILC7084AIM5ADJX | ILC7084AIM5ADJX-ND | ILC7084AIM5ADJX | ILC7084AIM5ADJX |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; TSOP5/6 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Special Features | Input Overcurrent Protection | Enable |