onsemi 3V 150MA SOT23 Voltage Regulator IC ILC7083AIM530X

Description
IC REG LINEAR 3V 150MA SOT23-5 Product overview: ILC7083AIM530X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ILC7083AIM530X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 150MA SOT23-5 Product overview: ILC7083AIM530X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ILC7083AIM530X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 150MA SOT23 Voltage Regulator IC
776-ILC7083AIM530X
3V 150MA SOT23 Voltage Regulator IC 776-ILC7083AIM530X
IC REG LINEAR 3V 150MA SOT23-5 Product overview: ILC7083AIM530X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ILC7083AIM530X can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 150MA SOT23-5 Product overview: ILC7083AIM530X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ILC7083AIM530X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ILC7083AIM530X - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.3V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.3V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ILC7083AIM530X - 1045343-ILC7083AIM530X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ILC7083AIM530X
1045343-ILC7083AIM530X
PMIC - PMIC - Voltage Regulators - Linear - ILC7083AIM530X 1045343-ILC7083AIM530X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1045343-ILC7083AIM53 0X Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 220μA to 280μA PSRR: 85dB to 60dB (1kHz to 1MHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1045343-ILC7083AIM530X
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 220μA to 280μA
PSRR: 85dB to 60dB (1kHz to 1MHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ILC7083AIM530X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ILC7083AIM530X
PMIC - Voltage Regulators - Linear ILC7083AIM530X
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ILC7083AIM530X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ILC7083AIM530X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ILC7083AIM530X
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-ILC7083AIM530X ILC7083AIM530X 1045343-ILC7083AIM530X ILC7083AIM530X ILC7083AIM530X
Product Name 3V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ILC7083AIM530X PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk Other; TSOP5/6 SOT23; Other; SOT-23-5
Output Voltage 3 volts 3 volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 13 volts 13 volts
Unlock Full Specs
to access all available technical data