onsemi PMIC - PMIC - Voltage Regulators - Linear - ILC7083AIM5285X ILC7083AIM5285X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1045342-ILC7083AIM52 85X Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 220μA to 280μA PSRR: 85dB to 60dB (1kHz to 1MHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1045342-ILC7083AIM52 85X Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 220μA to 280μA PSRR: 85dB to 60dB (1kHz to 1MHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ILC7083AIM5285X - 1045342-ILC7083AIM5285X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ILC7083AIM5285X
1045342-ILC7083AIM5285X
PMIC - PMIC - Voltage Regulators - Linear - ILC7083AIM5285X 1045342-ILC7083AIM5285X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1045342-ILC7083AIM52 85X Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 220μA to 280μA PSRR: 85dB to 60dB (1kHz to 1MHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1045342-ILC7083AIM5285X
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 220μA to 280μA
PSRR: 85dB to 60dB (1kHz to 1MHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.85V 0.15A SOT23 LDO Voltage Regulator IC
699-ILC7083AIM5285X
2.85V 0.15A SOT23 LDO Voltage Regulator IC 699-ILC7083AIM5285X
IC REG LDO 2.85V 0.15A SOT23-5 Product overview: ILC7083AIM5285X from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ILC7083AIM5285X can be used for catalog matching and distributor lookup.

IC REG LDO 2.85V 0.15A SOT23-5 Product overview: ILC7083AIM5285X from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ILC7083AIM5285X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
ILC7083AIM5285X
PMIC - Voltage Regulators - Linear ILC7083AIM5285X
IC REG LIN 2.85V 150MA SOT23-5

IC REG LIN 2.85V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1045342-ILC7083AIM5285X 699-ILC7083AIM5285X ILC7083AIM5285X
Product Name PMIC - PMIC - Voltage Regulators - Linear - ILC7083AIM5285X 2.85V 0.15A SOT23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z45DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A4984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 9228317 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details