Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064924-ILC7082AIM5A
Current Rating: 150 mA
Mounting: SMD (SMT)
Output Type: Fixed
Number of Outputs: 1
Output Current: 500 mA
Output Voltage: 12 V
Categories: OEM Parts(F-I)
Case / Package: SOT-23
Max Input Voltage: 13 V
Alternative Parts (Cross-Reference): ILC7082AIM5ADJXILC70
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 250 mW
Min Input Voltage: 2 V
Dropout Voltage: 1 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064924-ILC7082AIM5ADJX |
| Product Name | OEM Parts - OEM Parts (F - I) - ILC7082AIM5ADJX |