Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1185474-ILC7082AIM52
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG LINEAR FIXED LDO REG Product overview: ILC7082AIM527X from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ILC7082AIM527X can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.7V, 0.3V Dropout, CMOS, PDSO5
IC REG LINEAR FIXED LDO REG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1185474-ILC7082AIM527X | 776-ILC7082AIM527X | ILC7082AIM527X | ILC7082AIM527X |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ILC7082AIM527X | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Bulk | Other; TSOP5/6 | ||
| Output Voltage | 2.7 volts | 2.7 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps |