IC REG LINEAR 2.9V 50MA SOT23-5 Product overview: ILC7080AIM529X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ILC7080AIM529X can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.9V, 0.15V Dropout, CMOS, PDSO5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1045339-ILC7080AIM52
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 2.9V
Dropout Voltage-Max: 0.15V @ 50mA
Operating Supply Current: 220μA to 240μA
PSRR: 85dB to 60dB (1kHz to 1MHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management
IC REG LINEAR 2.9V 50MA SOT23-5
IC REG LINEAR 2.9V 50MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ILC7080AIM529X | ILC7080AIM529X | 1045339-ILC7080AIM529X | ILC7080AIM529X | ILC7080AIM529X |
| Product Name | 2.9V 50MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ILC7080AIM529X | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; Bulk | Other; TSOP5/6 | SOT23; Other; SOT-23-5 | ||
| Output Voltage | 2.9 volts | 2.9 volts | 2.9 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| VIN | 13 volts | 13 volts |