IC REG LINEAR 2.8V 80MA SC70-5 Product overview: ILC7010AIC528X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ILC7010AIC528X can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.8V, 0.25V Dropout, CMOS, PDSO5
Win Source Part Number: 1064921-ILC7010AIC52
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 110 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65dB (120Hz)
Protection Features: Over Temperature
Alternative Parts (Cross-Reference): ILC7010AIC528XILC701
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: ILC701
Product Status: Obsolete
IC REG LINEAR 2.8V 80MA SC70-5
IC REG LINEAR 2.8V 80MA SC70-5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ILC7010AIC528X | ILC7010AIC528X | 1064921-ILC7010AIC528X | ILC7010AIC528X | ILC7010AIC528X |
| Product Name | 2.8V 80MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; Bulk | SSOP; Other; TSSOP5/6 | SC-70; SSOP; Other; Tape & Reel (TR) | SC-70; SSOP | |
| Output Voltage | 2.8 volts | 2.8 volts | |||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | ||
| VIN | 10 volts |