Switching Regulator, Voltage-mode, 0.4A, 50kHz Switching Freq-Max, CMOS, PDSO6
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 100mA TO-243AA
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ILC6380CP-25 | ILC6380CP-25 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; FL6 | Other; TO-243AA |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage Type | Fixed; Fixed | |
| Output Voltage | 2.5 to ? volts |