Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA TO-243AA
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | ILC6380AP-33 |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; TO-243AA |
| Life Cycle Stage | Active |
| Output Voltage | 3.3 to ? volts |