Switching Regulator, Voltage-mode, 0.4A, 180kHz Switching Freq-Max, PDSO6
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 1A SOT-89-5/6
IC REG BOOST 5.2V 1A SOT89-5
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ILC6370AP52X | ILC6370AP52X | ILC6370AP52X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; TO-243 | SOT89; Other; SOT-89-5/6 | SOT89 |
| Life Cycle Stage | Obsolete | Active | Active |
| Output Voltage Type | Fixed; Fixed | ||
| Output Voltage | 5.2 to ? volts | 5.2 volts |