onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ILC6363CIRADJX ILC6363CIRADJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068812-ILC6363CIRADJ X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 4.2V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 6V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068812-ILC6363CIRADJ X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 4.2V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 6V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ILC6363CIRADJX - 068812-ILC6363CIRADJX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ILC6363CIRADJX
068812-ILC6363CIRADJX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ILC6363CIRADJX 068812-ILC6363CIRADJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068812-ILC6363CIRADJ X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 4.2V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 6V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068812-ILC6363CIRADJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 4.2V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ILC6363CIRADJX-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ILC6363CIRADJX-ND
Voltage Regulators - DC DC Switching Regulators ILC6363CIRADJX-ND
"Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ILC6363CIRADJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ILC6363CIRADJX
Voltage Regulators - DC DC Switching Regulators ILC6363CIRADJX
Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ILC6363CIRADJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ILC6363CIRADJX
Voltage Regulators - DC DC Switching Regulators ILC6363CIRADJX
Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ILC6363CIRADJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ILC6363CIRADJX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ILC6363CIRADJX
IC REG BOOST ADJ 1A 8MSOP

IC REG BOOST ADJ 1A 8MSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - ILC6363CIRADJX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ILC6363CIRADJX
PMIC - Voltage Regulators - DC DC Switching Regulators ILC6363CIRADJX
IC REG BOOST ADJUSTABLE 1A 8MSOP

IC REG BOOST ADJUSTABLE 1A 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 068812-ILC6363CIRADJX ILC6363CIRADJX-ND ILC6363CIRADJX ILC6363CIRADJX ILC6363CIRADJX
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ILC6363CIRADJX Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 8-MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz. 2 A Buck Regulator Low Lq - A8589KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
LM22680-Q1 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680QMR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers