"Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST 5V 1A SYNC 8MSOP
IC REG BOOST 5V 1A 8MSOP
IC REG BOOST 5V 1A 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ILC6363CIR50X-ND | ILC6363CIR50X | 598-ILC6363CIR50X | ILC6363CIR50X | ILC6363CIR50X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BOOST 5V 1A SYNC 8MSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |