onsemi Voltage Regulator IC ILC6363CIR33X

Description
Linear Regulators DC/DC Product overview: ILC6363CIR33X from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ILC6363CIR33X can be used for catalog matching and distributor lookup.
Request a Quote
Description
Linear Regulators DC/DC Product overview: ILC6363CIR33X from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ILC6363CIR33X can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
776-ILC6363CIR33X
Voltage Regulator IC 776-ILC6363CIR33X
Linear Regulators DC/DC Product overview: ILC6363CIR33X from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ILC6363CIR33X can be used for catalog matching and distributor lookup.

Linear Regulators DC/DC Product overview: ILC6363CIR33X from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ILC6363CIR33X can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - ILC6363CIR33X - 1133884-ILC6363CIR33X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - ILC6363CIR33X
1133884-ILC6363CIR33X
PMIC - PMIC - Voltage Regulators - Linear + Switching - ILC6363CIR33X 1133884-ILC6363CIR33X
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133884-ILC6363CIR33 X Output Current: 500 mA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: MSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Switching Frequency: 300 kHz RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133884-ILC6363CIR33X
Output Current: 500 mA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: MSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Switching Frequency: 300 kHz
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-ILC6363CIR33X 1133884-ILC6363CIR33X
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - ILC6363CIR33X
Package Type Other; MSOP Other; MSOP
Unlock Full Specs
to access all available technical data