"IC 40MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Clock Generator, 40MHz, CMOS, PDSO8
Win Source Part Number: 1203171-I2811BF-08SR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 40MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): I2811BF08SR;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-I2811BF-08SR,ON
Base Product Number: I2811
Product Status: Obsolete
IC 40 MHz, OTHER CLOCK GENERATOR, PDSO8, LEAD FREE, SOIC-8, Clock Generator Product overview: I2811BF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 40 MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-I2811BF-08SR can be used for catalog matching and distributor lookup.
IC CLK FREQ MODULATOR 8SOIC
IC CLK FREQ MODULATOR 8SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | I2811BF-08SR-ND | I2811BF-08SR | 1203171-I2811BF-08SR | 728-I2811BF-08SR | I2811BF-08SR | I2811BF-08SR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 40 MHz SOIC Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; TTL | CMOS | CMOS; TTL; CMOS, TTL | 1 | ||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Tape and Reel | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |