onsemi Single FETs, MOSFETs HUFA76609D3S

Description
N-Channel 100V 10A (Tc) 49W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 100V 10A (Tc) 49W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUFA76609D3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA76609D3S-ND
Single FETs, MOSFETs HUFA76609D3S-ND
N-Channel 100V 10A (Tc) 49W (Tc) Surface Mount TO-252AA

N-Channel 100V 10A (Tc) 49W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
100V 10A DPAK MOSFET Transistor
278-HUFA76609D3S
100V 10A DPAK MOSFET Transistor 278-HUFA76609D3S
MOSFET N-CH 100V 10A DPAK Product overview: HUFA76609D3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76609D3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 10A DPAK Product overview: HUFA76609D3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76609D3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76609D3S - 1044301-HUFA76609D3S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76609D3S
1044301-HUFA76609D3S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76609D3S 1044301-HUFA76609D3S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044301-HUFA76609D3S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 49W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 425pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 160 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044301-HUFA76609D3S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 49W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 425pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 160 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76609D3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76609D3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76609D3S
MOSFET N-CH 100V 10A TO252AA

MOSFET N-CH 100V 10A TO252AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUFA76609D3S-ND 278-HUFA76609D3S 1044301-HUFA76609D3S HUFA76609D3S
Product Name Single FETs, MOSFETs 100V 10A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76609D3S Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 49000 milliwatts 49000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details