onsemi 100V 10A MOSFET Transistor HUFA76609D3

Description
MOSFET N-CH 100V 10A TO-251AA Product overview: HUFA76609D3 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUFA76609D3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 10A TO-251AA Product overview: HUFA76609D3 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUFA76609D3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 10A MOSFET Transistor
285-HUFA76609D3
100V 10A MOSFET Transistor 285-HUFA76609D3
MOSFET N-CH 100V 10A TO-251AA Product overview: HUFA76609D3 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUFA76609D3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 10A TO-251AA Product overview: HUFA76609D3 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUFA76609D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76609D3 - 1044300-HUFA76609D3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76609D3
1044300-HUFA76609D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76609D3 1044300-HUFA76609D3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044300-HUFA76609D3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 49W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 425pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 160 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044300-HUFA76609D3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 49W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 425pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 160 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-HUFA76609D3 1044300-HUFA76609D3
Product Name 100V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76609D3
Polarity N-Channel N-Channel; N-Channel
PD 49000 milliwatts 49000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

40 V, N-channel Trench MOSFET - BUK6D120-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 5700 milliamps
View Details
7 suppliers
Advanced Linear Devices, Inc.
View Details
PMIC - PMIC - Gate Drivers - LM5111-1MX/NOPB - 1054836-LM5111-1MX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details
2 suppliers